98-0283
98-0283
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  Infineon Technologies
Datasheet:   98-0283 Datasheet
History Price: Obsolete
In Stock: 36400
98-0283 vs 98-1057C
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:1
-
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
35V (Max)
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
530mA
-
Rds On (Typ)
370mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-SOIC
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-