☰
97ULP845AHI
97ULP845AHI
Obsolete
Description:  IC CLOCK DRIVER 1.8V LP 28-BGA
Manufacturer:  Renesas Electronics
Datasheet:   97ULP845AHI Datasheet
History Price: Obsolete
In Stock: 40960
97ULP845AHI vs 97ULP844AH
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
-
Memory, DDR2
Input
-
Clock
Output
-
SSTL-18
Number of Circuits
-
1
Ratio - Input:Output
-
1:4
Differential - Input:Output
-
Yes/Yes
Frequency - Max
-
370MHz
Voltage - Supply
1.8V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFBGA
28-VFBGA
Supplier Device Package
28-CABGA (4.0x4.5)
28-CABGA (4.0x4.5)