Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advantech Corp 96MPXE-3.5-8M10T
96MPXE-3.5-8M10T
Discontinued
Embedded - Microprocessors
Description:
IC MPU HASWELL 3.5GHZ 1151FCLGA
Manufacturer:
Advantech Corp
Datasheet:
96MPXE-3.5-8M10T Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96MPXE-3.5-8M10T vs 96MPXES-3.6-8M11T
Part No
96MPXE-3.5-8M10T
96MPXES-3.6-8M11T
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advantech Corp
Advantech Corp
Series
Haswell
Skylake
Packaging
Tray
Tray
Status
Discontinued
Discontinued
Core Processor
Xeon E3-1275 v3
Xeon E3-1275 v5
Number of Cores/Bus Width
4 Core, 64-Bit
4 Core, 64-Bit
Speed
3.5GHz
3.6GHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
Yes
Yes
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
-
Operating Temperature
-
-
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
1150-LGA Module
1151-LGA Module