Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advantech Corp 96MPI3K-3.9-3M11T
96MPI3K-3.9-3M11T
Discontinued
Embedded - Microprocessors
Description:
IC MPU KABY LK 3.9GHZ 1151FCLGA
Manufacturer:
Advantech Corp
Datasheet:
96MPI3K-3.9-3M11T Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96MPI3K-3.9-3M11T vs 96MPXE-3.5-8M10T
Part No
96MPI3K-3.9-3M11T
96MPXE-3.5-8M10T
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advantech Corp
Advantech Corp
Series
Kaby Lake
Haswell
Packaging
Bulk
Tray
Status
Discontinued
Discontinued
Core Processor
i3-7101E
Xeon E3-1275 v3
Number of Cores/Bus Width
2 Core, 64-Bit
4 Core, 64-Bit
Speed
3.9GHz
3.5GHz
Co-Processors/DSP
-
-
RAM Controllers
DDR4
-
Graphics Acceleration
Yes
Yes
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
-
Operating Temperature
-
-
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
1151-LGA Module
1150-LGA Module