Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ National Semiconductor 9600PC
9600PC
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
National Semiconductor
Datasheet:
9600PC Datasheet
History Price: $4.64000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9600PC vs 9601FMQB
Part No
9600PC
9601FMQB
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
1
-
Schmitt Trigger Input
No
-
Propagation Delay
56 ns
-
Current - Output High, Low
12.8mA, -
-
Voltage - Supply
4.75 V ~ 5.25 V
-
Operating Temperature
0 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-