☰
950810CFLF
950810CFLF
Obsolete
Description:  IC FREQ GEN 200MHZ CLK 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   950810CFLF Datasheet
History Price: $1.80000
In Stock: 10160
950810CFLF vs 950211BFLFT
Series
-
TCH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
CPU
Intel CPU, Timing Control Hub?
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:22
1:22
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
200MHz
205MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP