Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 93C86CT-E/MS
93C86CT-E/MS
Active
Memory
Description:
IC EEPROM 16KBIT MICROWIRE 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
93C86CT-E/MS Datasheet
History Price: $0.70500
In Stock: 45520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
93C86CT-E/MS vs 93C86A-E/SN
Part No
93C86CT-E/MS
93C86A-E/SN
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
16Kbit
Memory Organization
2K x 8, 1K x 16
2K x 8
Memory Interface
Microwire
Microwire
Clock Frequency
3 MHz
3 MHz
Write Cycle Time - Word, Page
2ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOIC