☰
93C76B-E/SN
93C76B-E/SN
Active
Description:  IC EEPROM 8KBIT MICROWIRE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   93C76B-E/SN Datasheet
History Price: Active
In Stock: 36950
93C76B-E/SN vs 93C46BXT-E/SN
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
1Kbit
Memory Organization
512 x 16
64 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
3 MHz
2 MHz
Write Cycle Time - Word, Page
2ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC