☰
93C76-E/SN
93C76-E/SN
Active
Description:  IC EEPROM 8KBIT MICROWIRE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   93C76-E/SN Datasheet
History Price: $1.31000
In Stock: 11200
93C76-E/SN vs 93C56B-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
2Kbit
Memory Organization
1K x 8, 512 x 16
128 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
2 MHz
2 MHz
Write Cycle Time - Word, Page
10ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP