☰
93C66C-E/MS
93C66C-E/MS
Active
Description:  IC EEPROM 4KBIT MICROWIRE 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   93C66C-E/MS Datasheet
History Price: $0.51000
In Stock: 8720
93C66C-E/MS vs 93C46-E/SN
Category
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
1Kbit
Memory Organization
512 x 8, 256 x 16
64 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
3 MHz
1 MHz
Write Cycle Time - Word, Page
2ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOIC