☰
93C66B-E/MS
93C66B-E/MS
Active
Description:  IC EEPROM 4KBIT MICROWIRE 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   93C66B-E/MS Datasheet
History Price: $0.51000
In Stock: 35520
93C66B-E/MS vs 93C46AXT-E/SN
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
1Kbit
Memory Organization
256 x 16
128 x 8
Memory Interface
Microwire
Microwire
Clock Frequency
2 MHz
2 MHz
Write Cycle Time - Word, Page
2ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOIC