☰
93C46B-E/P
93C46B-E/P
Active
Description:  IC EEPROM 1KBIT MICROWIRE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   93C46B-E/P Datasheet
History Price: $0.45580
In Stock: 25520
93C46B-E/P vs 93C46B-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
1Kbit
Memory Organization
64 x 16
64 x 16
Memory Interface
Microwire
Microwire
Clock Frequency
2 MHz
2 MHz
Write Cycle Time - Word, Page
2ms
2ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP