Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ National Semiconductor 9348FM
9348FM
Active
Logic - Parity Generators and Checkers
Description:
PARITY GENERATOR/CHECKER, TTL, C
Manufacturer:
National Semiconductor
Datasheet:
9348FM Datasheet
History Price: $7.32000
In Stock: 3790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9348FM vs 9348DC
Part No
9348FM
9348DC
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
12-Bit
9
Current - Output High, Low
800μA, 16mA
800μA, 16mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP