Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ National Semiconductor 9342FM
9342FM
Active
Logic - Specialty Logic
Description:
LOGIC CIRCUIT
Manufacturer:
National Semiconductor
Datasheet:
9342FM Datasheet
History Price: $9.32000
In Stock: 23145
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9342FM vs 9341PC
Part No
9342FM
9341PC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Look-ahead Carry Generator
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.75V ~ 5.25V
Number of Bits
4
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-CFP
24-PDIP