☰
932SQL456AKLF
932SQL456AKLF
Obsolete
Description:  VFQFPN 9.00X9.00X0.90 MM, 0.50MM
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 9950
932SQL456AKLF vs 932SQL420BGLFT
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Intel CPU Servers
Input
Crystal
Crystal
Output
LP-HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:11
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-VFQFPN (9x9)
64-TSSOP