☰
932SQL456AGILF
932SQL456AGILF
Obsolete
Description:  932SQL456AGILF
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 320
932SQL456AGILF vs 932S421CFLF
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
Intel CPU Servers
Input
-
Crystal
Output
-
HCSL
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
400MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
-
56-SSOP