☰
932SQL436AKLFT
932SQL436AKLFT
Obsolete
Description:  932SQL436AKLFT
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 41960
932SQL436AKLFT vs 932SQL420BGLF
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
Intel CPU Servers
Input
-
Crystal
Output
-
HCSL
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
100MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
-
64-TSSOP