Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 932SQL420CKLF
932SQL420CKLF
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK SYNTHESIZER 64MLF
Manufacturer:
Renesas Electronics
Datasheet:
932SQL420CKLF Datasheet
History Price: Obsolete
In Stock: 43845
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
932SQL420CKLF vs 932SQL456AKLF
Part No
932SQL420CKLF
932SQL456AKLF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
PCI Express (PCIe)
Input
Crystal
Crystal
Output
HCSL
LP-HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:11
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-VFQFPN (9x9)
64-VFQFPN (9x9)