Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 932SQL420BGILFT
932SQL420BGILFT
Obsolete
Clock/Timing - Application Specific
Description:
TSSOP 17.00X6.10X1.00 MM, 0.50MM
Manufacturer:
Renesas Electronics
Datasheet:
932SQL420BGILFT Datasheet
History Price: Obsolete
In Stock: 5880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
932SQL420BGILFT vs 932SQL420CGLFT
Part No
932SQL420BGILFT
932SQL420CGLFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
Crystal
Crystal
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width)
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-TSSOP
64-TSSOP