9319PC
9319PC
Active
Description:  IC DECADE COUNTER 10-BIT 16DIP
Manufacturer:  National Semiconductor
Datasheet:   9319PC Datasheet
History Price: $4.59000
In Stock: 2700
9319PC vs 9310FM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Counter, Decade
BCD Counter, Decade
Direction
Down
Up
Number of Elements
1
1
Number of Bits per Element
10
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
35 MHz
30 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.75 V ~ 5.25 V
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-PDIP
16-CFP