9310DC
9310DC
Active
Description:  IC BCD COUNTER 4-BIT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   9310DC Datasheet
History Price: $3.04000
In Stock: 22800
9310DC vs 9310PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter, Decade
BCD Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
30 MHz
30 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP