☰
9302FM
9302FM
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   9302FM Datasheet
History Price: $7.99000
In Stock: 12820
9302FM vs 9307PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
Decoder
Circuit
1 x 4:10
1 x 4:7
Independent Circuits
1
1
Current - Output High, Low
-
70μA, 11.5mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-PDIP