Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Energy Metering
/ Microchip Technology 90E23PYGI8
90E23PYGI8
Obsolete
PMIC - Energy Metering
Description:
IC ENERGY METERING 28SSOP
Manufacturer:
Microchip Technology
Datasheet:
90E23PYGI8 Datasheet
History Price: Obsolete
In Stock: 25645
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
90E23PYGI8 vs 90E32ASERGI
Part No
90E23PYGI8
90E32ASERGI
Category
PMIC - Energy Metering
PMIC - Energy Metering
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Input Impedance
1kOhm, 50kOhm
50kOhm, 80kOhm, 120kOhm
Measurement Error
0.5%
0.5%
Voltage - I/O High
2.4V, 3.9V, 6.2V
2.8V, 3.6V
Voltage - I/O Low
0.4V, 0.8V
0.4V, 0.8V
Current - Supply
-
-
Voltage - Supply
2.8 V ~ 3.6 V
2.8 V ~ 3.6 V
Meter Type
Single Phase
3 Phase
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-TQFP
Supplier Device Package
28-SSOP
48-TQFP (7x7)