9009FM
9009FM
Active
Description:  NAND BUFFER 4-INPUT GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   9009FM Datasheet
History Price: $8.29000
In Stock: 46900
9009FM vs 9003DM/B
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
12.9 mA
-
Current - Output High, Low
-, 48mA
-
Input Logic Level - Low
0.9V
-
Input Logic Level - High
1.7V
-
Max Propagation Delay @ V, Max CL
17ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-