9003PC
9003PC
Active
Description:  9003 - NAND GATE, TTL
Manufacturer:  Rochester Electronics
Datasheet:   9003PC Datasheet
History Price: $2.24000
In Stock: 4800
9003PC vs 9004DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
6.1 mA
Current - Output High, Low
-
1.2mA, 16mA
Input Logic Level - Low
-
0.85V
Input Logic Level - High
-
1.8V
Max Propagation Delay @ V, Max CL
-
15ns @ 5V, 15pF
Operating Temperature
-
0 ℃ ~ 75 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)