Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 9003DM
9003DM
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
National Semiconductor
Datasheet:
9003DM Datasheet
History Price: $7.99000
In Stock: 11500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9003DM vs 9004DC
Part No
9003DM
9004DC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
5.5 mA
6.1 mA
Current - Output High, Low
1.32mA, 17.6mA
1.2mA, 16mA
Input Logic Level - Low
0.9V
0.85V
Input Logic Level - High
1.7V
1.8V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
15ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)