9003DC
9003DC
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   9003DC Datasheet
History Price: $2.43000
In Stock: 30400
9003DC vs 9002DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Max)
6.1 mA
5.5 mA
Current - Output High, Low
1.2mA, 16mA
1.32mA, 17.6mA
Input Logic Level - Low
0.85V
0.9V
Input Logic Level - High
1.8V
1.7V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
12ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 75 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)