Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Renesas Electronics 8N3DV85AC-0002CDI
8N3DV85AC-0002CDI
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:
Renesas Electronics
Datasheet:
8N3DV85AC-0002CDI Datasheet
History Price: Active
In Stock: 41800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8N3DV85AC-0002CDI vs 8N3SV76LC-0167CDI
Part No
8N3DV85AC-0002CDI
8N3SV76LC-0167CDI
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock NG
FemtoClock NG
Packaging
Tray
Tray
Status
Active
Active
Type
VCXO
VCXO
Count
-
-
Frequency
1228.8MHz, 983.04MHz
98MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V
Current - Supply
130 mA
120 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
6-CLCC
Supplier Device Package
6-CLCC (7x5)
6-CLCC (7x5)
Mounting Type
Surface Mount
Surface Mount