Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8735AYI-01LF
8735AYI-01LF
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8735AYI-01LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8735AYI-01LF vs 8732AY-01LF
Part No
8735AYI-01LF
8732AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Discontinued
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:10
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
700MHz
350MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
52-LQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)