☰
8732AYI-01LF
8732AYI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 52LQFP
Manufacturer:  IDT
History Price: $18.23000
In Stock: 17520
8732AYI-01LF vs 8735BKI-01LF
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Type
Clock Generator
-
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVDS, LVHSTL, LVPECL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:10
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
700MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
52-LQFP (10x10)
32-VFQFPN (5x5)