☰
8732AYI-01LF
8732AYI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 52LQFP
Manufacturer:  IDT
History Price: $18.23000
In Stock: 17520
8732AYI-01LF vs 8735AYI-01LF
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Discontinued
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:10
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
700MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-LQFP (10x10)
32-TQFP (7x7)