☰
8732AY-01LF
8732AY-01LF
Obsolete
Description:  IC CLOCK GENERATOR 52TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8732AY-01LF Datasheet
History Price: $85.79000
In Stock: 30400
8732AY-01LF vs 873995AYLF
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator
Zero Delay, Multiplier, Divider
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:10
2:6
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
640MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
48-TQFP Exposed Pad
Supplier Device Package
52-TQFP (10x10)
48-PTQFP (7x7)