☰
8732AY-01LF
8732AY-01LF
Obsolete
Description:  IC CLOCK GENERATOR 52TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8732AY-01LF Datasheet
History Price: $85.79000
In Stock: 35850
8732AY-01LF vs 8735AYI-01LF
Series
-
-
Packaging
Bulk or Tray
Tray
Status
Obsolete
Discontinued
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:10
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
700MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
32-LQFP
Supplier Device Package
52-TQFP (10x10)
32-TQFP (7x7)