☰
8732AY-01LF
8732AY-01LF
Obsolete
Description:  IC CLOCK GENERATOR 52TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8732AY-01LF Datasheet
History Price: $85.79000
In Stock: 24950
8732AY-01LF vs 87354AMILFT
Series
-
-
Packaging
Bulk or Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes with Bypass
No
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
350MHz
1GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
52-TQFP (10x10)
8-SOIC