Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ National Semiconductor 8601401HA
8601401HA
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 10CFP
Manufacturer:
National Semiconductor
Datasheet:
8601401HA Datasheet
History Price: Active
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8601401HA vs 8601401CA
Part No
8601401HA
8601401CA
Category
Linear - Comparators
Linear - Comparators
Manufacturer
National Semiconductor
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open-Collector, DTL, RTL, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
36V
-
Voltage - Input Offset (Max)
4mV @ ?5V
-
Current - Input Bias (Max)
0.5pA @ ?5V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
4.5mA, 11.5mA
-
CMRR, PSRR (Typ)
80dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
10-CFlatPack
14-CDIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-CFP
14-CDIP