8601401HA
8601401HA
Active
Description:  IC COMPARATOR 2 GEN PUR 10CFP
Manufacturer:  National Semiconductor
Datasheet:   8601401HA Datasheet
History Price: Active
In Stock: 29600
8601401HA vs 86014012A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
Open-Collector, DTL, RTL, TTL
-
Voltage - Supply, Single/Dual (?
36V
-
Voltage - Input Offset (Max)
4mV @ ?5V
-
Current - Input Bias (Max)
0.5pA @ ?5V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
4.5mA, 11.5mA
-
CMRR, PSRR (Typ)
80dB CMRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
10-CFlatPack
-
Mounting Type
Surface Mount
-
Supplier Device Package
10-CFP
-