86014012A
86014012A
Active
Description:  HIGH SPEED DUAL COMPARATOR 20-LC
Manufacturer:  Texas Instruments
Datasheet:   86014012A Datasheet
History Price: Active
In Stock: 5200
86014012A vs 8601401HA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
2
Output Type
-
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
-
36V
Voltage - Input Offset (Max)
-
4mV @ ?5V
Current - Input Bias (Max)
-
0.5pA @ ?5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
-
4.5mA, 11.5mA
CMRR, PSRR (Typ)
-
80dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
10-CFlatPack
Mounting Type
-
Surface Mount
Supplier Device Package
-
10-CFP