☰
8545AG-01LF
8545AG-01LF
Obsolete
Description:  IC CLK BUFFER 1:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8545AG-01LF Datasheet
History Price: Obsolete
In Stock: 16835
8545AG-01LF vs 854S202AYILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:4
12:2
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
HCSL, HSTL, LVDS, LVPECL, SSTL
Output
LVDS
LVDS
Frequency - Max
650 MHz
3 GHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
20-TSSOP
48-TQFP (7x7)