Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Ratio - Input:Output
1:4
2:4
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Frequency - Max
650 MHz
650 MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP