☰
8533AG-01LF
8533AG-01LF
Active
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8533AG-01LF Datasheet
History Price: $13.07000
In Stock: 30640
8533AG-01LF vs 853S202AYILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
12
Ratio - Input:Output
2:4
12:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
650 MHz
3 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
20-TSSOP
48-TQFP (7x7)