☰
8533AG-01LF
8533AG-01LF
Active
Description:  IC CLK BUFFER 2:4 650MHZ 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   8533AG-01LF Datasheet
History Price: $13.07000
In Stock: 30640
8533AG-01LF vs 853S024AYLF
Series
-
-
Packaging
Tube
Bulk or Tray
Status
Active
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:24
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
650 MHz
1.5 GHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
64-TQFP Exposed Pad
Supplier Device Package
20-TSSOP
64-TQFP-EP (10x10)