Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8531AY-01LF
8531AY-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:9 500MHZ 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8531AY-01LF Datasheet
History Price: $30.07000
In Stock: 29380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8531AY-01LF vs 853S202AYILFT
Part No
8531AY-01LF
853S202AYILFT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
12
Ratio - Input:Output
2:9
12:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
3 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-LQFP
Supplier Device Package
32-TQFP (7x7)
48-TQFP (7x7)