☰
8531AY-01LF
8531AY-01LF
Obsolete
Description:  IC CLK BUFFER 2:9 500MHZ 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8531AY-01LF Datasheet
History Price: $30.07000
In Stock: 26960
8531AY-01LF vs 853S202AYILF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Type
Fanout Buffer (Distribution), Multiplexer
Multiplexer
Number of Circuits
1
12
Ratio - Input:Output
2:9
12:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
LVDS, LVPECL
Output
LVPECL
LVPECL
Frequency - Max
500 MHz
3 GHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
48-LQFP
Supplier Device Package
32-TQFP (7x7)
48-TQFP (7x7)