☰
85311AMLFT
85311AMLFT
Obsolete
Description:  IC CLK BUFFER 1:2 1GHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   85311AMLFT Datasheet
History Price: Obsolete
In Stock: 48610
85311AMLFT vs 8533AGI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
ECL, LVPECL
LVPECL
Frequency - Max
1 GHz
650 MHz
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP