☰
8530FYE-01LF
8530FYE-01LF
Obsolete
Description:  IC FANOUT BUFFER TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 49245
8530FYE-01LF vs 85304AGI-01LF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
-
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
-
1
Ratio - Input:Output
-
2:5
Differential - Input:Output
-
Yes/Yes
Input
-
HCSL, LVDS, LVHSTL, LVPECL
Output
-
LVPECL
Frequency - Max
-
650 MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP-EP