☰
853052AMLFT
853052AMLFT
Obsolete
Description:  IC CLK MULTIPLX 2:1 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   853052AMLFT Datasheet
History Price: Obsolete
In Stock: 30745
853052AMLFT vs 8530FY-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:16
Differential - Input:Output
No/Yes
Yes/Yes
Input
LVCMOS, LVTTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Frequency - Max
-
500 MHz
Voltage - Supply
2.375V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
8-SOIC
48-TQFP (7x7)