☰
844002AG-01LF
844002AG-01LF
Obsolete
Description:  IC FREQ SYNTH 20TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21460
844002AG-01LF vs 844256BGLFT
Series
FemtoClock
FemtoClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Clock/Frequency Synthesizer, Fanout Distribution
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Crystal
Output
LVDS
LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:6
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
170MHz
625MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
24-TSSOP