Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 840441EK-01LF
840441EK-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC TIMING CLOCK
Manufacturer:
Renesas Electronics
Datasheet:
840441EK-01LF Datasheet
History Price: Obsolete
In Stock: 24580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
840441EK-01LF vs 840004BGI-01LF
Part No
840441EK-01LF
840004BGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
FemtoClock
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
-
Frequency Synthesizer
PLL
-
Yes with Bypass
Input
-
LVCMOS, LVTTL, Crystal
Output
-
LVCMOS, LVTTL
Number of Circuits
-
1
Ratio - Input:Output
-
2:4
Differential - Input:Output
-
No/No
Frequency - Max
-
156.25MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.375V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP