☰
840004BGI-01LF
840004BGI-01LF
Obsolete
Description:  IC FREQ SYNTH 20TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25130
840004BGI-01LF vs 84068012A
Series
FemtoClock
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Frequency Synthesizer
Clock Generator
PLL
Yes with Bypass
No
Input
LVCMOS, LVTTL, Crystal
TTL
Output
LVCMOS, LVTTL
TTL
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
156.25MHz
25MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-CLCC
Supplier Device Package
20-TSSOP
20-CLCC (8.89x8.89)