Packaging
Tray
Tape & Reel (TR)
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Ratio - Input:Output
2:18
1:6
Differential - Input:Output
Yes/No
No/No
Input
CML, LVCMOS, LVPECL, LVTTL, SSTL
Crystal
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
250 MHz
100 MHz
Voltage - Supply
2.375V ~ 3.465V
1.6V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-TQFP (7x7)
16-SOIC